EN
  • EN
  • DE

62C1122-02-020C

Part No 62C1122-02-020C
Manufacturer Grayhill Inc.
Catalog Encoders
Description ROTARY ENCODER OPTICAL 16/32PPR /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders - Industrial
Mfr Grayhill Inc.
Series 62C
Package Bulk
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 16, 32
Voltage - Supply 5V
Actuator Type Concentric
Detent Yes
Built in Switch Yes
Mounting Type Panel Mount
Orientation Vertical
Termination Style Cable with Connector
Rotational Life (Cycles Min) 1M
Base Product Number 62C1122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 62C112202020C
Standard Package 1
Win Source Part Number 1051463-62C1122-02-020C
Ultra Librarian 3D Model Ultra Librarian 62C1122-02-020C CAD Model

Description

The Grayhill Inc. 62C series encoder is an optical type encoder with a built-in switch.

  • Product Name:Grayhill Inc. 62C series encoder
  • Encoder Type: Optical
  • Orientation: Vertical
  • Termination Style: Cable with Connector
  • Output Type: Quadrature (Incremental)
  • Actuator Type: Concentric
  • Pulses per Revolution: 16, 32
  • Detent: Yes
  • Rotational Life: 1M cycles min
  • Voltage Supply: 5V
  • Mounting Type: Panel Mount
  • Package: Standard Package of 1

You May Also Be Interested in

Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG BINARY VERT PC PIN
Need more? Email Us
ALPS Electric
ENCODER MECH QUAD VERT PC PIN
Lowest to $1.4978
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess