EN
  • EN
  • DE

GESDPSA0201V05

Part No GESDPSA0201V05
Manufacturer GOOD-ARK Electronics
Catalog Custom Parts (E - I)
Description Ultra Low Capacitance ESD TVS, Polymer, Bi-Directional, Single Configuration 5V Package - 0201
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106515-GESDPSA0201V05
Categories Custom Parts
Manufacturer GOOD-ARK Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GESDPSA0201V05 CAD Model

Description

The GESDPSA0201V05 is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This particular TVS diode features a small form factor and is optimized for high-speed data lines.

Applications:

  • Protection of I/O interfaces
  • Mobile phones and smartphones
  • Tablets and portable devices
  • Wearable technology
  • High-speed data lines in computers and peripherals

Features:

  • Low clamping voltage
  • Fast response time
  • Small package size (0201)
  • Low leakage current
  • RoHS compliant

Benefits:

  • Enhanced protection against ESD and voltage transients
  • Improved reliability of electronic devices
  • Minimized signal degradation due to low capacitance
  • Space-saving design for compact applications
  • Compliance with environmental regulations

Additional Details:

The GESDPSA0201V05 is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. Its key electrical characteristics include a low clamping voltage to effectively suppress voltage spikes, a fast response time to quickly react to transient events, and a low capacitance to minimize signal distortion in high-speed data transmission. The 0201 package size makes it suitable for densely populated circuit boards where space is limited.

This TVS diode is commonly used in applications where ESD protection is critical, such as mobile phones, tablets, and other portable devices. It is also suitable for protecting I/O interfaces and high-speed data lines in computers and peripherals.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $300.7550
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Intersil
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess