The BZX97C12 is a 1.5W Zener diode manufactured by GOOD-ARK Electronics, designed for voltage regulation purposes. This diode provides a stable voltage output when operated in the reverse breakdown region. It's widely used in circuits requiring precise voltage clamping or regulation.
Applications
- Voltage regulation
- Voltage stabilization
- Overvoltage protection
- Clipping circuits
- Wave shaping
Features
- Zener Voltage: 12V
- Power Dissipation: 1.5W
- Tolerance: ±5%
- DO-41 Package
- High Surge Current Capability
- RoHS Compliant
Benefits
- Provides a stable 12V output voltage.
- Offers robust overvoltage protection due to its high power dissipation.
- Suitable for applications requiring tight voltage control due to its ±5% tolerance.
- Easy to integrate into circuits due to its standard DO-41 package.
- High surge current capability safeguards the circuit from transient voltage spikes.
Additional Details
The BZX97C12 has a DO-41 package, which allows for easy through-hole mounting. The Zener voltage is measured at a test current, which is specified in the datasheet. The diode also has a reverse leakage current, which is typically low. The operating and storage junction temperature ranges from -65°C to +175°C. The device is designed to protect sensitive electronic components from voltage surges and transients. Its stable voltage characteristics make it suitable for a wide array of industrial and consumer electronics applications requiring reliable voltage regulation.