EN
  • EN
  • DE

PLUG-USBC-241SMT-TH-4BC2LS

Part No PLUG-USBC-241SMT-TH-4BC2LS
Manufacturer GlobTek, Inc.
Catalog Connectors, Interconnects
Description USB TYPE C PLUG SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsUSB, DVI, HDMI ConnectorsUSB, DVI, HDMI Connector Assemblies
Manufacturer GlobTek, Inc.
Part Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Plug
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Operating Temperature -55°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 5A
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian PLUG-USBC-241SMT-TH-4BC2LS CAD Model

You May Also Be Interested in

TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
Panasonic
CONN HDR 20POS SMD GOLD
Need more? Email Us
Amphenol
CONTACT H.D. CRIMP PIN
Lowest to $1.2409
Amphenol FCI
CONN D-SUB RCPT 25POS SOLDER CUP
Lowest to $2.3291
TE Connectivity
CONN RCPT HSG 4POS
Lowest to $1.7934
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Amphenol FCI
CONN FFC FPC VERT 14POS 1MM SMD
Lowest to $0.6409
Same Sky
CONN RCPT USB2.0 MINI B SMD R/A
Need more? Email Us
Amphenol FCI
CONN FPC BOTTOM 15POS 1MM R/A
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess