EN
  • EN
  • DE

M5388K11U

Part No M5388K11U
Manufacturer Global Mixed-mode Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829309-M5388K11U
Ultra Librarian 3D Model Ultra Librarian M5388K11U CAD Model

Description

The M5388K11U is a high-efficiency, constant on-time (COT) control synchronous buck converter from Global Mixed-mode Technology (GMT). It's designed for applications requiring step-down conversion from a higher voltage to a lower voltage with minimal power loss and excellent transient response. This converter integrates power MOSFETs, simplifying the design and reducing the overall solution size.

Applications

  • Point-of-Load (POL) Converters: Supplying power to various components in electronic systems.
  • Notebook Computers: Powering CPU cores, GPUs, and memory.
  • Graphics Cards: Providing stable voltage to GPUs for optimal performance.
  • Solid-State Drives (SSDs): Regulating voltage for NAND flash memory and controller chips.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers and switches.

Features

  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Constant On-Time (COT) Control: Provides fast transient response and stable operation.
  • High Efficiency: Minimizes power loss and heat generation.
  • Adjustable Output Voltage: Allows flexibility in selecting the desired output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the converter from excessive current.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.

Benefits

  • Reduced System Cost: Integrated MOSFETs lower the bill of materials.
  • Improved System Reliability: Protection features enhance robustness.
  • Simplified Design: COT control simplifies compensation and reduces design effort.
  • Increased Power Density: Integration allows for smaller solution size.
  • Enhanced Thermal Performance: High efficiency minimizes heat generation.

Additional Details

The M5388K11U typically operates from an input voltage range of 4.5V to 18V, delivering an adjustable output voltage. The switching frequency is internally set and optimized for efficiency and transient response. The device is available in a compact QFN package for space-constrained applications. For specific electrical characteristics, refer to the manufacturer's datasheet. The datasheet includes information on typical applications circuits, component selection guidelines, and performance curves.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2832 $64.1600
110+ $1.0534 $115.8740
170+ $1.0199 $173.3830
235+ $0.9875 $232.0625
305+ $0.9540 $290.9700
405+ $0.8559 $346.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,866 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess