EN
  • EN
  • DE

G5520AR41U

Part No G5520AR41U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823766-G5520AR41U
Ultra Librarian 3D Model Ultra Librarian G5520AR41U CAD Model

Description

The G5520AR41U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). PMICs are crucial components in electronic devices, providing efficient power regulation and distribution. This particular IC likely functions as a voltage regulator, DC-DC converter, or some similar power management component used in many applications.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Power Banks: Employed in external battery packs to regulate charging and discharging processes.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices to manage power consumption.
  • Portable Audio Devices: MP3 Players.

Features

  • Voltage Regulation: Provides stable and regulated voltage outputs.
  • DC-DC Conversion: Converts DC voltage levels with high efficiency.
  • Overvoltage Protection (OVP): Protects the system from excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current.
  • Short-Circuit Protection (SCP): Protects the device from short circuits.
  • Thermal Protection: Monitors temperature and shuts down the device if overheating occurs.

Benefits

  • Extended Battery Life: Optimizes power consumption to prolong battery life.
  • Improved System Reliability: Protects the system from damage due to voltage surges and short circuits.
  • Increased Power Efficiency: Reduces energy waste and improves overall efficiency.
  • Compact Design: Allows for smaller and more portable device designs.
  • Enhanced Safety: Prevents overheating and other potentially hazardous conditions.

Additional Details

Specific technical specifications such as input voltage range, output voltage levels, switching frequency, and protection thresholds for the G5520AR41U PMIC would be available in the official GMT datasheet. PMICs streamline circuit design, reduce component count, and improve overall system performance. They are usually surface mount packaged.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4130 $56.5200
90+ $1.1594 $104.3460
135+ $1.1232 $151.6320
185+ $1.0870 $201.0950
240+ $1.0507 $252.1680
320+ $0.9420 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,198 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess