EN
  • EN
  • DE

G5517R51U

Part No G5517R51U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823764-G5517R51U
Ultra Librarian 3D Model Ultra Librarian G5517R51U CAD Model

Description

The G5517R51U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). PMICs are vital for efficient power regulation and distribution in electronic devices. This particular IC likely serves as a voltage regulator, DC-DC converter, or some similar power management component within a variety of applications.

Applications

  • Portable Electronics: Smartphones, tablets, MP3 players and handheld gaming devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable gadgets.
  • Power Banks: External battery packs.
  • IoT Devices: Sensors and other connected devices that require low power consumption.
  • Wireless Charging Systems: Receivers.

Features

  • Voltage Regulation: Regulates the input voltage to provide a stable output voltage.
  • DC-DC Conversion: Converts DC voltage levels with high efficiency.
  • Overvoltage Protection (OVP): Protects the circuit from voltage spikes.
  • Overcurrent Protection (OCP): Protects the circuit from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the circuit from short circuit conditions.
  • Thermal Shutdown: Disables the regulator if it overheats.

Benefits

  • Extended Battery Life: Optimizes power consumption to prolong battery life in portable devices.
  • Enhanced System Reliability: Protects the circuit from damage due to voltage or current fluctuations.
  • Compact Design: Reduces component count and simplifies circuit design.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Improved Thermal Performance: Reduces heat generation in the system.

Additional Details

Detailed specifications for the G5517R51U, such as input and output voltage ranges, switching frequency, and efficiency ratings, can be found in the official GMT datasheet. Switching converters like this are typically used to maximize efficiency and reduce heat generation. Proper thermal management is critical for stable performance. These ICs are generally designed to provide optimized power management in a variety of electronic products, often using a small surface mount package.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess