EN
  • EN
  • DE

809-087-08G6-SK

Part No 809-087-08G6-SK
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Accessories
Description MIGHT MOUSE CONNECTOR / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Glenair
Series *
Package Bulk
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1338394-809-087-08G6-SK
Ultra Librarian 3D Model Ultra Librarian 809-087-08G6-SK CAD Model

Description

The 809-087-08G6-SK is a circular connector accessory from Glenair.

  • Manufacturer: Glenair
  • Product: 809-087-08G6-SK
  • Type: Circular Connector Accessory
  • Packaging: Bulk
  • Standard Package: 1 unit
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4020
  • Application: Circular connector applications

You May Also Be Interested in

TE Connectivity
DUST CAP, 9P, PLG, GRY, HD10
Need more? Email Us
TE Connectivity
CONN PROTECTIVE COVER 3 GRAY
Need more? Email Us
Amphenol PCD
CONN PROTECTIVE COVER 10 BLACK
Need more? Email Us
Amphenol PCD
CONN PROTECTIVE COVER 12 BLACK
Lowest to $32.2929
Amphenol PCD
CONN PROTECTIVE COVER 13 OLIVE
Lowest to $30.0974
Neutrik
SM2/2 Fiber Optic Connectors
Need more? Email Us
Amphenol PCD
5015 D/C RECP SZ 22 CAD OD
Lowest to $23.9239
LEMO
CONN INSULATING WASHER BLUE
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess