EN
  • EN
  • DE
Part No E71
Manufacturer Gilway Technical Lamp
Catalog END - OF - LIFE
Description Engineering Catalog 169
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gilway Technical Lamp
Win Source Part Number 1170560-E71
Manufacturer Homepage www.gilway.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E71 CAD Model

Description

The Gilway Technical Lamp E71 is a miniature incandescent lamp designed for applications where a small, reliable light source is needed. As a product listed as 'END - OF - LIFE', it's crucial to acknowledge that sourcing it may prove difficult, and alternative solutions may be necessary.

Applications:

  • Indicator Lights: Used as indicator lights in various electronic devices and control panels.
  • Panel Lighting: Provides backlighting for instrument panels and displays.
  • Medical Instruments: Used in diagnostic and surgical instruments requiring focused illumination.
  • Avionics: Employed in aircraft cockpit lighting and instrument panels.
  • Microscopes: Used as a light source in microscopy applications.

Features:

  • Compact Size: Miniature dimensions allow for integration into small spaces.
  • Durable Construction: Designed to withstand vibration and shock.
  • Wide Range of Voltages: Available in various voltage ratings to suit different power requirements.
  • Instant Illumination: Provides immediate light output upon activation.
  • Reliable Performance: Offers consistent and dependable performance.

Benefits:

  • Clear Indication: Provides a clear visual indication of status or function.
  • Improved Visibility: Enhances visibility in low-light conditions.
  • Easy Integration: Simple design allows for easy installation and integration.
  • Cost-Effective: Provides an economical lighting solution.
  • Long Lifespan: Offers extended operational life, reducing replacement frequency.

Additional Details:

Technical specifications for the E71 lamp typically include voltage rating, current consumption, luminous intensity, and physical dimensions. These details are essential for ensuring proper operation and compatibility with the intended application. It is important to handle the lamp carefully during installation to avoid damage. Given its 'END - OF - LIFE' status, it is highly recommended to explore alternative lighting solutions or identify suitable replacement lamps with similar specifications. Consider using LED alternatives, which offer longer lifespans and greater energy efficiency. Verify the base type and dimensions for any replacements.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess