EN
  • EN
  • DE
Part No E166
Manufacturer Gilway Technical Lamp
Catalog END - OF - LIFE
Description Engineering Catalog 169
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gilway Technical Lamp
Win Source Part Number 1170517-E166
Manufacturer Homepage www.gilway.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E166 CAD Model

Description

The Gilway Technical Lamp E166 is a specialized miniature lamp designed for various applications requiring a small, bright, and reliable light source. Given its classification as 'END - OF - LIFE', it is important to note that this lamp may no longer be in production, making sourcing replacements challenging.

Applications:

  • Medical equipment: Diagnostic instruments, surgical lighting, and other medical devices requiring precise illumination.
  • Avionics: Cockpit lighting, instrument panels, and other aerospace applications where compact and dependable lamps are crucial.
  • Instrumentation: Analytical instruments, control panels, and measuring devices that rely on accurate light sources.
  • Microscopy: Illumination systems for microscopes, providing concentrated and controlled lighting.
  • Automotive: Dashboard lighting, indicator lights, and other automotive applications that demand small, robust lamps.

Features:

  • Miniature size: Allows for integration into compact devices and systems.
  • High brightness: Provides sufficient illumination for various applications.
  • Durable construction: Designed to withstand vibration and shock.
  • Long lifespan: Offers extended operational use, reducing the need for frequent replacements.
  • Various voltage options: Available in different voltage ratings to suit diverse power requirements.

Benefits:

  • Improved visibility: Enhances clarity and precision in illuminated areas.
  • Increased reliability: Ensures consistent performance in demanding environments.
  • Reduced maintenance: Minimizes downtime and replacement costs.
  • Enhanced safety: Improves visibility in critical applications, such as medical and avionics.
  • Compact integration: Allows for seamless incorporation into space-constrained devices.

Additional Details:

While specific technical specifications for the E166 lamp are difficult to obtain due to its end-of-life status, typical miniature lamps of this type generally feature a tungsten filament, a glass envelope, and a specific base type. The voltage and current ratings, as well as the luminous intensity, would vary depending on the specific model and application. Proper handling and installation are crucial to ensure optimal performance and longevity. Given its 'END-OF-LIFE' status, sourcing alternatives or replacements should be a priority if this lamp is used in critical applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.9052 $139.9052
2+ $135.2424 $270.4848
3+ $121.2519 $363.7557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess