EN
  • EN
  • DE

GD5F2GQ5UEYIGR

Part No GD5F2GQ5UEYIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description NOR Flash 512Mbit 3.3V WSON8 6*5mm Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060645-GD5F2GQ5UEYIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD5F2GQ5UEYIGR CAD Model

Description

The GD5F2GQ5UEYIGR is a 2G-bit SPI NAND flash memory device manufactured by GigaDevice Semiconductor. It provides a cost-effective, high-density storage solution for a wide range of embedded applications. This device is designed for applications requiring non-volatile data storage with a small form factor and low power consumption.

Applications

  • Wearable devices
  • Mobile Phones
  • Tablets
  • IoT (Internet of Things) Devices
  • Set-Top Boxes
  • Gaming Consoles

Features

  • 2G-bit (256M x 8) capacity
  • SPI interface
  • Page size: 2048 + 64 bytes
  • Block size: 64 pages
  • Operating voltage: 2.7V ~ 3.6V
  • Operating temperature: -40°C ~ +85°C
  • Endurance: 100,000 program/erase cycles
  • Data retention: 10 years
  • Package: LGA8

Benefits

  • High storage density in a small package
  • Cost-effective non-volatile memory solution
  • SPI interface for easy integration with microcontrollers
  • Low power consumption for battery-powered applications
  • Wide operating temperature range for industrial applications
  • Reliable data storage with high endurance and retention

The GD5F2GQ5UEYIGR's large capacity makes it suitable for storing firmware, user data, and other application-related information. The SPI interface allows for easy communication with a variety of host controllers. Its low power consumption is ideal for portable and battery-powered devices. The device's high endurance and data retention ensure reliable data storage over a long period. The compact LGA8 package makes it suitable for space-constrained applications. This NAND flash memory device provides a cost-effective and reliable storage solution for a variety of embedded systems.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8021 $59.0105
11+ $9.6838 $106.5218
16+ $9.3812 $150.0992
23+ $9.0785 $208.8055
29+ $8.7759 $254.5011
39+ $7.8681 $306.8559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess