EN
  • EN
  • DE

GD32F303VET6

Part No GD32F303VET6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824029-GD32F303VET6
Ultra Librarian 3D Model Ultra Librarian GD32F303VET6 CAD Model

Description

The GD32F303VET6 is a high-performance microcontroller based on the ARM Cortex-M4 core. It is designed for a wide range of applications requiring significant processing power and complex functionalities. Operating at a frequency of up to 120 MHz, it offers a high level of performance and features a comprehensive set of peripherals. This microcontroller is well-suited for applications in industrial control, motor control, IoT, and advanced consumer electronics.

Applications:

  • Industrial control: High-precision motor control, industrial automation
  • Motor control: Servo motor control, BLDC motor control, PMSM motor control
  • IoT: Industrial IoT, smart home, wireless communication
  • Advanced consumer electronics: Robotics, drones, advanced gaming controllers
  • Medical devices: Advanced medical imaging, high-precision monitoring

Features:

  • ARM Cortex-M4 core with FPU operating at up to 120 MHz
  • 512KB Flash memory
  • 64KB SRAM
  • Timers: Advanced timers, general-purpose timers, basic timers, PWM timers
  • Communication interfaces: USART, SPI, I2C, CAN, USB
  • Analog peripherals: ADC, DAC, Comparator
  • GPIO with interrupt capability
  • Power management: Low-power modes for energy efficiency

Benefits:

  • High processing power for demanding applications
  • Integrated floating-point unit (FPU) for complex calculations
  • Extensive set of peripherals for versatile connectivity
  • Low power consumption for extended battery life in portable devices
  • Robust design ensures reliable operation in industrial environments

Additional Details:

The GD32F303VET6 operates within a voltage range of 2.6V to 3.6V. It supports a wide temperature range from -40°C to +85°C. It also features a CRC unit for data integrity, a real-time clock (RTC), and a unique device ID for security. The package is LQFP100.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9190 $57.5700
65+ $1.5745 $102.3425
100+ $1.5253 $152.5300
140+ $1.4761 $206.6540
180+ $1.4269 $256.8420
235+ $1.2793 $300.6355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess