The GD32F103TBU6 is a microcontroller based on the ARM Cortex-M3 core, manufactured by GigaDevice Semiconductor. It is designed for a wide range of embedded applications requiring a balance of processing power, connectivity, and power efficiency.
Applications
- Industrial Control
- Motor Drives
- Consumer Electronics
- Internet of Things (IoT) devices
- Home Automation
- Handheld Devices
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 128KB Flash Memory
- 20KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN Communication Interfaces
- GPIO with Interrupt Support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- USB 2.0 Full Speed Interface
Benefits
- High processing performance for complex tasks and real-time operations.
- Flexible communication interfaces for connecting to various sensors and peripherals.
- Integrated ADC and DAC for analog signal processing.
- USB interface for convenient data transfer and device connectivity.
- Low power consumption for energy-efficient applications.
- Small form factor for space-constrained designs.
Technical Specifications
The GD32F103TBU6 operates with a supply voltage range of 2.0V to 3.6V. It is available in a UFQFPN48 package. The microcontroller integrates power-saving modes to minimize energy consumption. The operating temperature ranges from -40°C to +85°C. It offers excellent electromagnetic compatibility (EMC) performance.