EN
  • EN
  • DE

GD25Q64EQIGR

Part No GD25Q64EQIGR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description NOR Flash 128Mbit 1.8V SOP8 208mil Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139958-GD25Q64EQIGR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25Q64EQIGR CAD Model

Description

The GD25Q64EQIGR is a 64M-bit Serial NOR Flash memory device from GigaDevice Semiconductor. It offers a combination of high performance, low power consumption, and compact packaging, making it suitable for a wide range of applications requiring non-volatile memory storage.

Applications:

  • Embedded systems requiring firmware storage
  • Portable electronics such as tablets and smartphones
  • Internet of Things (IoT) devices
  • Wearable technology
  • Networking equipment
  • Set-top boxes
  • Gaming consoles
  • Industrial control systems

Features:

  • 64M-bit (8M-byte) capacity
  • Standard SPI interface: Supports single, dual, and quad SPI modes
  • Wide voltage range: 2.7V to 3.6V
  • High performance: Up to 104MHz clock frequency in Quad SPI mode
  • Low power consumption: Active current typically 15mA, power-down current typically 1μA
  • Small package options: Available in SOIC, WSON, and DIP packages
  • Advanced security features: Includes protection against unauthorized access
  • Sector and block erase capabilities
  • Program/Erase cycles: Minimum 100,000 program/erase cycles
  • Data retention: Minimum 10 years

Benefits:

  • Reliable storage of critical data and firmware
  • Fast read/write speeds for improved system performance
  • Low power consumption extends battery life in portable devices
  • Small package size allows for integration into compact designs
  • Enhanced security features protect against data corruption and unauthorized access
  • Cost-effective solution for non-volatile memory requirements
  • Ease of integration with standard SPI interface

Additional Details:

The GD25Q64EQIGR utilizes a CMOS floating gate technology for high reliability and endurance. It supports standard SPI (Serial Peripheral Interface) protocols, simplifying integration with a wide range of microcontrollers and processors. The device features flexible sector and block erase architecture, enabling efficient memory management. With its high performance and low power characteristics, the GD25Q64EQIGR is a versatile choice for various embedded and portable applications where non-volatile memory is essential.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hanrun
Lowest to $0.7534
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess