EN
  • EN
  • DE

GD25Q64BSIGY

Part No GD25Q64BSIGY
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823986-GD25Q64BSIGY
Ultra Librarian 3D Model Ultra Librarian GD25Q64BSIGY CAD Model

Description

The GD25Q64BSIGY is a 64M-bit serial flash memory manufactured by GigaDevice Semiconductor. It is designed for applications needing non-volatile memory for storing data and code, such as firmware, boot code, and configuration data.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and bootloaders in embedded systems.
  • Networking Devices: Employed in routers, switches, and other networking equipment for storing boot images, operating systems, and configuration files.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and audio players for storing firmware and user data.
  • Industrial Control Systems: Utilized in industrial automation equipment to store program code and configuration settings.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for storing sensor data, communication protocols, and application code.

Features

  • 64M-bit (8M-byte) Capacity: Offers a substantial amount of storage for code and data.
  • Serial Peripheral Interface (SPI): Employs a standard SPI interface for easy connection to microcontrollers and other host devices.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data transfer rates.
  • Wide Voltage Range: Operates over a broad voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages to minimize board space requirements.

Benefits

  • Reliable Data Storage: Provides reliable and non-volatile storage for critical data.
  • Fast Data Access: Enables quick boot-up times and responsive application performance.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for use in small form-factor products.

Additional Details

The GD25Q64BSIGY utilizes advanced flash memory technology to ensure high endurance and data retention. It supports features such as sector protection, block protection, and individual block locking to prevent unauthorized data modification. Always refer to the manufacturer's datasheet for detailed specifications, including read/write speeds, operating temperature range, and package dimensions. The 'SIGY' suffix likely indicates a specific package type or temperature grade; consult the datasheet for precise details.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess