EN
  • EN
  • DE

GD25Q32CNMGR

Part No GD25Q32CNMGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060575-GD25Q32CNMGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25Q32CNMGR CAD Model

Description

The GD25Q32CNMGR is a 32M-bit serial interface flash memory device produced by GigaDevice Semiconductor. This SPI NOR flash memory offers a combination of high density, performance, and reliability, making it suitable for a wide range of embedded applications. It supports standard, dual, and quad SPI modes for flexible data transfer.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and data in microcontrollers and microprocessors.
  • Networking Equipment: Employed in routers, switches, and modems for firmware storage and configuration data.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Consumer Electronics: Found in devices like smart TVs, set-top boxes, and gaming consoles.

Features:

  • 32M-bit (4M-byte) Flash Memory: Provides a substantial amount of storage for code and data.
  • SPI Interface: Supports standard, dual, and quad SPI modes for versatile communication.
  • High Performance: Offers fast read, write, and erase operations.
  • Wide Voltage Range: Operates from 2.7V to 3.6V.
  • Sector and Block Erase: Supports various erase granularities for efficient memory management.
  • Hardware Write Protection: Prevents accidental data corruption.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • High Capacity Storage: Provides ample space for storing firmware, configuration data, and other application-related information.
  • Fast Data Transfer: High-speed SPI interface enables quick program execution and data access.
  • Reliable Performance: Guarantees data retention and endurance for long-term operation.
  • Easy Integration: Compatible with standard SPI interfaces, simplifying design and development.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.

Additional Details:

The GD25Q32CNMGR is compliant with JEDEC standards and offers advanced security features, including block protection and password protection. It supports SPI modes 0 and 3. The operating temperature range spans from -40°C to +85°C, making it suitable for a broad spectrum of operating environments. The device is available in several package options, including SOIC, WSON, and DIP, to accommodate different PCB layouts and application requirements. The endurance is rated for 100,000 program/erase cycles.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess