EN
  • EN
  • DE

GV-N3090TURBO-24GD

Part No GV-N3090TURBO-24GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description GeForce RTX 3090 TURBO 24G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474147-GV-N3090TURBO-24GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N3090TURBO-24GD CAD Model

Description

GIGABYTE's GeForce RTX 3090 TURBO 24G is a beast of a graphics card, designed for enthusiasts and professionals seeking the ultimate in performance. With NVIDIA's flagship RTX 3090 GPU at its core, this card is equipped with a massive 24GB of GDDR6X memory, making it ideal for 8K gaming, complex visual simulations, and professional rendering tasks. The distinctive feature of the TURBO 24G model is its blower-style cooler, which is specifically designed to discharge heat outside the chassis, making it an excellent choice for small form factor builds or multi-GPU setups where space is at a premium. Despite its compact cooling solution, it delivers exceptional thermal performance, ensuring sustained operation even under extreme workloads. The RTX 3090 TURBO 24G harnesses the power of NVIDIA's Ampere architecture, featuring enhanced RT Cores, Tensor Cores, and new streaming multiprocessors for the most realistic ray-traced graphics and cutting-edge AI features like DLSS. Its vast array of outputs, including HDMI 2.1 and multiple DisplayPort 1.4a ports, supports a variety of display configurations, from ultra-high-resolution monitors to immersive VR setups. For users requiring peak performance for gaming, creative, or computational tasks, the GV-N3090TURBO-24GD offers unmatched capabilities.

You May Also Be Interested in

Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess