EN
  • EN
  • DE

GT93C86-2GLI-TR

Part No GT93C86-2GLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149121-GT93C86-2GLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT93C86-2GLI-TR CAD Model

Description

The GT93C86-2GLI-TR is a 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This device is organized as 2048 x 8 bits and is accessed via a simple 3-wire serial interface, making it ideal for applications requiring non-volatile memory storage with minimal pin count. It's commonly used to store configuration data, calibration parameters, and other critical information in a wide range of electronic systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store user settings and calibration data.
  • Industrial Controls: Employed in programmable logic controllers (PLCs), sensors, and other industrial automation equipment for storing configuration and calibration parameters.
  • Medical Devices: Integrated into medical instruments for storing calibration data and patient information.
  • Automotive Electronics: Used in car radios, engine control units (ECUs), and other automotive systems to store configuration data and calibration parameters.
  • Networking Equipment: Found in routers, switches, and modems for storing configuration data and firmware updates.

Features:

  • 16Kb EEPROM: Provides 16,384 bits of non-volatile memory storage.
  • 3-Wire Serial Interface: Uses a simple serial interface (Clock, Data In, Data Out) for easy communication with microcontrollers.
  • Low Voltage Operation: Operates with a low voltage supply, typically 1.8V to 5.5V.
  • Low Power Consumption: Consumes very little power during operation and in standby mode.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • Small Package: Available in a small SOIC or TSSOP package for space-constrained applications.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other digital systems.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides reliable data storage with built-in write protection features.
  • Compact Size: Small package saves board space, allowing for use in space-constrained applications.

Technical Specifications:

The GT93C86-2GLI-TR operates with a supply voltage range of 1.8V to 5.5V. It uses a standard 3-wire serial interface, consisting of a clock (SCK), data input (DI), and data output (DO) pin. The device features a self-timed write cycle, simplifying write operations. The operating temperature range is typically from -40°C to +85°C. It is commonly available in an 8-pin SOIC or TSSOP package. The write endurance is typically specified as 1 million cycles per byte, ensuring long-term reliability.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess