EN
  • EN
  • DE

GT25C256-2GLI-TR

Part No GT25C256-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061310-GT25C256-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C256-2GLI-TR CAD Model

Description

The GT25C256-2GLI-TR is a 256K-bit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This memory chip is designed for applications requiring non-volatile data storage, meaning the stored data is retained even when power is removed. It offers reliable data storage, low power consumption, and a simple serial interface, making it suitable for a wide range of electronic devices.

Applications:

  • Consumer electronics: Used for storing configuration settings, user preferences, and calibration data in devices like televisions, set-top boxes, and audio players.
  • Industrial controls: Integrated into programmable logic controllers (PLCs) and other industrial equipment for storing program code and parameters.
  • Automotive electronics: Utilized in engine control units (ECUs), infotainment systems, and other automotive applications for storing critical data.
  • Medical devices: Employed in medical equipment for storing calibration data and patient information.
  • IoT devices: Used in various Internet of Things (IoT) devices for storing sensor data, configuration settings, and firmware updates.

Features:

  • 256K-bit capacity: Provides ample storage for configuration settings and small data sets.
  • Serial interface: Uses a simple serial interface (typically SPI or I2C) for easy integration with microcontrollers and other digital systems.
  • Low power consumption: Designed for battery-powered applications, minimizing power drain.
  • Wide voltage range: Operates over a wide range of supply voltages, accommodating various system requirements.
  • High endurance: Supports a large number of write/erase cycles, ensuring long-term reliability.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Easy integration: Simple serial interface simplifies circuit design and reduces development time.
  • Low power operation: Extends battery life in portable devices.
  • Reliable performance: Ensures consistent and reliable data storage over a long lifespan.
  • Compact size: Small form factor allows for dense component placement on circuit boards.

Additional Details:

The GT25C256-2GLI-TR typically operates with a supply voltage ranging from 1.8V to 5.5V. It supports both SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) communication protocols, offering flexibility in system design. The device features a page write mode, which allows for writing multiple bytes of data in a single operation, improving write performance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environmental conditions. The memory chip is available in a variety of packages, including SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package), to accommodate different board layouts. The GT25C256-2GLI-TR is designed to meet the demands of modern electronic devices, providing a reliable and efficient solution for non-volatile data storage. Its robust design and standardized interface make it a popular choice for a wide range of applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess