EN
  • EN
  • DE

GT25C128A-2GLI-TR

Part No GT25C128A-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061292-GT25C128A-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C128A-2GLI-TR CAD Model

Description

The GT25C128A-2GLI-TR is a 128K-bit (16K x 8) CMOS Serial EEPROM manufactured by Giantec. It's designed for low-voltage, low-power applications, and utilizes a simple Serial Peripheral Interface (SPI) for communication. The device is ideal for storing configuration data, calibration constants, and other non-volatile data in a variety of electronic systems.

Applications

  • Consumer Electronics: Storing user preferences and settings in TVs, set-top boxes, and audio equipment.
  • Industrial Control: Holding calibration data and system parameters in industrial sensors and controllers.
  • Medical Devices: Storing patient-specific data and device configuration in portable medical instruments.
  • Automotive: Storing diagnostic information and electronic identification data in automotive electronics.
  • IoT Devices: Non-volatile storage for sensors and data logging applications.

Features

  • 128K-bit (16K x 8) capacity: Provides ample storage for configuration parameters and user data.
  • Standard SPI interface: Simplifies communication with microcontrollers and other SPI-enabled devices.
  • Low voltage operation: Operates from 1.8V to 5.5V, suitable for battery-powered applications.
  • Low power consumption: Minimizes energy usage, extending battery life.
  • Write protect feature: Prevents accidental data corruption during system operation.
  • Page write mode: Allows writing up to 32 bytes simultaneously, speeding up write operations.
  • Self-timed write cycle: Simplifies the write process by managing timing internally.
  • High endurance: Capable of withstanding a large number of write/erase cycles.
  • Small package size: Available in compact packages such as SOIC and TSSOP, saving board space.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The SPI interface simplifies integration with microcontrollers and other system components.
  • Low Power Operation: Extends battery life in portable devices and reduces overall system power consumption.
  • Data Protection: The write protect feature prevents accidental data corruption, ensuring data integrity.
  • Fast Write Operations: Page write mode accelerates the writing of large amounts of data.
  • High Reliability: The device is designed for high endurance, ensuring long-term reliability.
  • Compact Size: Small package options minimize board space requirements.

Additional Details

The GT25C128A-2GLI-TR utilizes a 4-wire SPI interface consisting of serial clock (SCK), serial data input (SI), serial data output (SO), and chip select (CS). The device supports standard SPI modes (0,0) and (1,1). It features a self-timed write cycle with automatic erase before write. The write cycle typically takes a few milliseconds. The device is typically available in SOIC-8, TSSOP-8 and other small outline packages. The operating temperature range is typically -40°C to +85°C. The 2GLI indicates specific packaging and lead-free compliance details, while TR often denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess