EN
  • EN
  • DE

GT25C01-2GLI-TR

Part No GT25C01-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061307-GT25C01-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C01-2GLI-TR CAD Model

Description

The GT25C01-2GLI-TR is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. It's organized as 128 x 8 bits. It communicates via a SPI (Serial Peripheral Interface) interface. This offers high speed access and simplified connectivity in compatible systems.

Applications

  • Consumer Electronics: Storing user profiles, preferences, and configuration data in devices such as portable media players, digital cameras, and gaming consoles.
  • Industrial Automation: Configuration data storage, calibration settings, and data logging for sensors, actuators, and control systems.
  • Medical Equipment: Storing calibration data, patient settings and device configuration in medical instruments and monitoring systems.
  • Automotive Systems: Parameter storage for vehicle systems such as engine control, infotainment and driver assistance systems.
  • Internet of Things (IoT) Devices: Configuration data, security keys and sensor data storage in various IoT devices, from smart home appliances to environmental monitors.

Features

  • Memory Size: 1K-bit (128 x 8) capacity.
  • Interface: SPI (Serial Peripheral Interface) for high speed data transfer.
  • Operating Voltage: Typically operates within a wide voltage range (e.g., 2.5V to 5.5V) to accommodate various system power requirements.
  • Write Protection: Includes hardware and software write protection mechanisms to prevent unintended data alteration.
  • Low Power Consumption: Designed for low power operation, suitable for battery powered and energy conscious applications.
  • Endurance: High endurance, typically 1 million write cycles.
  • Data Retention: Long data retention, usually guaranteed for 100 years or more.
  • Operating Temperature Range: Industrial temperature range (-40°C to +85°C) ensures stable performance in harsh environmental conditions.
  • Package: Offered in small footprint packages like SOIC, TSSOP, and DIP for space constrained applications.

Benefits

  • High Speed Data Transfer: SPI interface enables fast read and write operations, improving system performance.
  • Reliable Data Storage: Non-volatile memory ensures that data is retained even when power is removed.
  • Easy Integration: SPI interface is easily implemented with microcontrollers and other digital systems.
  • Small Form Factor: Compact packages save board space, ideal for miniaturized devices.
  • Low Power Consumption: Extends battery life in portable and low power applications.
  • Robust Performance: Wide operating temperature range and high endurance provide reliable operation in demanding environments.

Additional Details

The GT25C01-2GLI-TR from Giantec is a reliable and efficient EEPROM solution for applications requiring non-volatile data storage with high speed serial communication. The SPI interface and small package options make it ideal for a broad spectrum of devices, ranging from consumer electronics to industrial control systems. The "TR" suffix typically designates Tape and Reel packaging.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess