EN
  • EN
  • DE

GT24C256A-2GLI-TR

Part No GT24C256A-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974286-GT24C256A-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C256A-2GLI-TR CAD Model

Description

The GT24C256A-2GLI-TR is a 256 Kbit (32KB) Serial EEPROM utilizing the I2C (Two-Wire) serial interface, manufactured by Giantec. It is a non-volatile memory device used to store configuration data, user preferences, or other data that needs to be retained when power is removed. The device is commonly used in a wide range of applications due to its ease of use, low power consumption, and small footprint.

Applications

  • Consumer Electronics: Used in TVs, DVD players, set-top boxes to store user settings and firmware updates.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), sensors, and data loggers to store configuration parameters and calibration data.
  • Automotive Electronics: Utilized in car radios, navigation systems, and engine control units (ECUs) for storing system settings and diagnostic information.
  • Medical Devices: Found in patient monitoring equipment and diagnostic tools for storing calibration data and patient information.
  • Networking Equipment: Used in routers, switches, and modems to store configuration files and firmware.

Features

  • 256 Kbit (32KB) Capacity: Provides ample storage for configuration data and user preferences.
  • I2C Serial Interface: Simple two-wire interface for easy integration with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply.
  • Low Power Consumption: Minimizes power consumption in active and standby modes.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • High Endurance: Supports a large number of write cycles (typically 1,000,000 cycles).
  • Data Retention: Long data retention time (typically 100 years).
  • Small Package: Available in small packages such as SOIC, TSSOP, and DFN for space-constrained applications.

Benefits

  • Easy Integration: The I2C interface simplifies the connection and programming of the EEPROM.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data persistence.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage over the long term.
  • Flexible Storage Solution: Can be used to store a wide range of data, including configuration parameters, user preferences, and calibration data.

Additional Details

The GT24C256A-2GLI-TR operates as a slave device on the I2C bus. It supports standard (100 kHz) and fast (400 kHz) I2C clock speeds. The device's address is configurable using address pins, allowing multiple EEPROMs to be connected to the same I2C bus. The TR suffix typically indicates that the device is supplied on tape and reel for automated assembly. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess