EN
  • EN
  • DE

UG10BCT

Part No UG10BCT
Manufacturer General Semiconductor
Catalog Electronic Wholesale
Description ULTRAFAST SOFT RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1276976-UG10BCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UG10BCT CAD Model

Description

The UG10BCT is a 10 Ampere, 100 Volt, Ultra Fast Recovery Rectifier. It is designed for use in switching power supplies, inverters, and as free-wheeling diodes. This rectifier offers high efficiency and fast switching speeds, making it suitable for demanding applications.

Applications:

  • Switching Power Supplies
  • Inverters
  • Free-Wheeling Diodes
  • DC-DC Converters
  • Power Factor Correction (PFC) circuits

Features:

  • Ultra-Fast Recovery Time: Typically less than 35 ns.
  • High Surge Current Capability: Can withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reverse Voltage: Rated for 100V.
  • High Current Capability: Handles up to 10A.
  • Low Leakage Current: Ensures minimal energy loss.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast recovery time contribute to higher overall efficiency in power conversion circuits.
  • Reduced Switching Losses: The ultra-fast recovery time minimizes switching losses, especially at high frequencies.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable performance under demanding conditions.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Lower Operating Temperature: Reduced power losses lead to lower operating temperatures, enhancing device lifespan.

Additional Details:

The UG10BCT is constructed with a glass passivated junction, providing excellent reliability and stability. The fast recovery characteristic is achieved through controlled lifetime doping, ensuring minimal reverse recovery charge and current. The device is typically available in a TO-220 package, which provides good thermal dissipation. The TO-220 package allows for easy mounting to a heatsink for increased thermal performance in high-power applications. The operating junction temperature range is typically -65°C to +175°C.

The UG10BCT is often used in applications where high efficiency and fast switching speeds are critical. It is a popular choice for designers working on modern power supplies and inverters.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess