The BZX79-F3V0 is a Zener diode manufactured by General Semiconductor. It is designed to provide stable voltage regulation and overvoltage protection in various electronic applications. This diode maintains a consistent voltage output, making it suitable for protecting sensitive components from voltage spikes and fluctuations.
Applications
- Voltage regulation circuits
- Overvoltage protection in electronic devices
- Clipping circuits
- Voltage clamping
- Reference voltage generation
Features
- Precise Zener voltage of 3.0V: Delivers accurate and stable voltage regulation.
- Low dynamic impedance: Ensures consistent voltage output even with changes in current.
- High surge current capability: Offers robust protection against transient voltage spikes.
- Glass passivated junction: Enhances reliability and stability.
- Small plastic package: Suitable for compact circuit designs.
Benefits
- Reliable voltage regulation: Protects sensitive components from damage due to voltage fluctuations.
- Improved circuit stability: Provides a stable voltage reference for consistent performance.
- Compact design: Allows for efficient use of space on circuit boards.
- Enhanced surge protection: Minimizes the risk of damage from transient voltage events.
- Long-term reliability: The glass passivated junction ensures stable performance over time.
Technical Specifications
The BZX79-F3V0 features a Zener voltage of 3.0V. Important parameters include power dissipation, reverse leakage current, and dynamic impedance, which should be confirmed in the manufacturer's datasheet.