The BZX384-C6V2 is a Zener diode manufactured by General Semiconductor. This diode is designed to provide a stable voltage reference by operating in the reverse breakdown region. The specific Zener voltage for this diode is 6.2V.
Applications:
- Voltage Regulation: Used in power supplies and other electronic circuits to maintain a constant voltage, protecting sensitive components from voltage variations.
- Overvoltage Protection: Provides protection against voltage spikes and surges, preventing damage to circuits and devices.
- Voltage Clipping: Limits voltage levels in circuits, preventing overvoltage conditions that could harm other components.
- Reference Voltage: Creates a stable reference voltage for various applications, including analog-to-digital converters (ADCs) and precision measurement circuits.
Features:
- Zener Voltage: 6.2V
- Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
- High Surge Current Capability: Able to withstand high surge currents without degradation or failure.
- Surface Mount Package: Typically available in a small surface mount package, suitable for high-density PCB designs.
Benefits:
- Precise Voltage Stabilization: Offers accurate and reliable voltage regulation for sensitive electronics.
- Robust Overvoltage Protection: Ensures reliable protection against voltage transients and surges.
- Compact Design: Small form factor allows for use in space-constrained applications.
- Enhanced Circuit Reliability: Improves the overall stability and reliability of electronic systems.
Additional Details:
The BZX384-C6V2 is usually housed in a small SOT-23 or similar SMD package. Engineers should refer to the official datasheet for detailed specifications, including power dissipation ratings, operating temperature range, and maximum surge current capabilities. This diode is suitable for use in a wide range of applications, including consumer electronics, industrial automation, and automotive systems.