EN
  • EN
  • DE

APM32F030R8T6

Part No APM32F030R8T6
Manufacturer Geehy
Catalog OEM Parts (A - B)
Description APM32F030R8T6 Geehy / Apex Semi Microcontroller MCU Arm Cortex M0+ 48MHz 64 Flash 8 SRAM 55 I/O 2~3.6V LQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969334-APM32F030R8T6
Categories OEM Parts(A-B)
Manufacturer Geehy
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM32F030R8T6 CAD Model

Description

The APM32F030R8T6 is a 32-bit microcontroller unit (MCU) manufactured by Geehy. It belongs to the APM32 Value Line series, built on the ARM Cortex-M0+ core. This microcontroller is designed for a wide range of embedded applications requiring low power consumption, cost-effectiveness, and a decent level of processing power. It provides a good balance between performance and efficiency, making it suitable for applications where battery life and resource constraints are critical.

Applications

  • Industrial Control: Motor control, sensor interfaces, and automation systems.
  • Consumer Electronics: Wearable devices, smart home appliances, and remote controls.
  • Internet of Things (IoT): Sensor nodes, data loggers, and connected devices.
  • Medical Devices: Portable health monitors and diagnostic equipment.
  • Gaming Peripherals: Game controllers and input devices.

Features

  • ARM Cortex-M0+ Core: Offers a balance of performance and power efficiency.
  • Operating Frequency: Up to 48 MHz.
  • Flash Memory: 64KB of flash memory for program storage.
  • SRAM: 8KB of SRAM for data storage.
  • Peripherals: Includes ADC, timers, UART, SPI, I2C communication interfaces.
  • Low Power Consumption: Multiple power-saving modes to minimize energy usage.
  • Operating Voltage: 2.0V to 3.6V operating range.
  • Package: LQFP48 package for ease of prototyping and mass production.

Benefits

  • Cost-Effective: Provides a good performance-to-price ratio.
  • Low Power: Extends battery life in portable applications.
  • Versatile: Suitable for a wide range of embedded applications.
  • Easy to Use: Simple architecture and comprehensive development tools.
  • Small Footprint: LQFP48 package allows for compact designs.

Additional Details

The APM32F030R8T6's integrated peripherals allow for direct interfacing with various sensors and actuators, reducing the need for external components. The microcontroller supports various debugging interfaces, facilitating efficient software development and testing. Detailed documentation, including datasheets, application notes, and example code, is available from Geehy to assist developers in quickly integrating this microcontroller into their projects. Its robust design and wide operating voltage range make it suitable for harsh industrial environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
195+ $0.5192 $101.2440
300+ $0.5016 $150.4800
430+ $0.4665 $200.5950
560+ $0.4490 $251.4400
700+ $0.4315 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess