EN
  • EN
  • DE

PRIME 150 FH

Part No PRIME 150 FH
Manufacturer Gedore Tools, Inc.
Catalog Custom Parts (N - R)
Description Torque Screwdriver, 0.2 to 1.5N-M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 138 mm
Win Source Part Number 1232487-PRIME 150 FH
Categories Custom Parts
Manufacturer Gedore Tools, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRIME 150 FH CAD Model

Description

The Gedore Tools, Inc. PRIME 150 FH is a professional-grade adjustable wrench designed for versatile use in various mechanical and maintenance applications. It features a forged head for increased strength and durability, a wide jaw opening for accommodating different fastener sizes, and a comfortable handle for improved grip and control. The PRIME 150 FH is engineered to provide reliable performance and long service life under demanding conditions.

Applications

  • Automotive repair and maintenance
  • Plumbing installations and repairs
  • Industrial maintenance and machinery repair
  • Construction and assembly work
  • General purpose fastening and loosening tasks

Features

  • Forged head for enhanced strength
  • Wide jaw opening for versatility
  • Adjustable jaw mechanism for precise fit
  • Ergonomic handle for comfortable grip
  • Durable construction for long service life
  • Clearly marked measurement scale

Benefits

  • Increased reliability and durability in demanding applications
  • Versatility in handling a wide range of fastener sizes
  • Precise adjustments for secure and accurate fastening
  • Improved user comfort and reduced fatigue
  • Long-term cost savings due to extended tool life

Additional Details

The PRIME 150 FH adjustable wrench is typically manufactured from high-quality alloy steel and heat-treated for enhanced strength and resistance to wear. The jaw opening is adjustable using a knurled thumbwheel, allowing for precise and secure grip on fasteners of varying sizes. The handle is designed to provide a comfortable and ergonomic grip, reducing user fatigue during prolonged use. The wrench is typically available in different sizes, with the 150 FH model indicating a specific length or jaw opening capacity. The clearly marked measurement scale on the wrench head allows for quick and easy determination of fastener size.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess