EN
  • EN
  • DE

ISL54053IRUZ-T

Part No ISL54053IRUZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch | IC SWITCH SPDT 6UTDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 860mOhm
Channel-to-Channel Matching (ΔRon) 4mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 24ns, 10ns
-3db Bandwidth 190MHz
Charge Injection 26pC
Channel Capacitance (CS(off), CD(off)) 16pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -83dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UFDFN
Supplier Device Package 6-UTDFN (1.2x1.0)
Family Part Number ISL54053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1189728-ISL54053IRUZ-T
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISL54053IRUZ-T CAD Model

Description

The Renesas Electronics America Inc. ISL54053IRUZ-T is a SPDT switch circuit that has a -3db bandwidth of 190MHz and a charge injection of 26pC.

  • Component: SPDT Switch Circuit
  • Manufacturer: Renesas Electronics America Inc.
  • -3db Bandwidth: 190MHz
  • Charge Injection: 26pC
  • Crosstalk: -83dB @ 100kHz
  • Channel-to-Channel Matching (ΔRon): 4mOhm
  • Channel Capacitance (CS(off), CD(off)): 16pF
  • Supplier Device Package: 6-UTDFN (1.2x1.0)
  • Temperature Range: -40°C to 85°C
  • Maximum On-State Resistance: 860mOhm
  • Switch Time (Ton, Toff) (Maximum): 24ns, 10ns
  • Current Leakage (IS(off)) (Maximum): 10nA

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8130 $59.0730
51+ $2.3082 $117.7182
78+ $2.2361 $174.4158
107+ $2.1639 $231.5373
139+ $2.0919 $290.7741
185+ $1.8754 $346.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess