EN
  • EN
  • DE

GS1011MIE

Part No GS1011MIE
Manufacturer GainSpan Corporation
Catalog Custom Parts (E - I)
Description Low Power Wi-fi Module - Old Version
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1172574-GS1011MIE
Categories Custom Parts
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011MIE CAD Model

Description

The GainSpan GS1011MIE is a low-power, single-chip Wi-Fi and microcontroller solution designed for embedded applications requiring wireless connectivity. This module offers a comprehensive platform for adding Wi-Fi capabilities to a wide range of devices, enabling them to connect to existing wireless networks and the internet.

Applications

  • Smart Home Devices: Used in thermostats, lighting controls, security systems, and appliances to enable remote monitoring and control.
  • Industrial Automation: Implemented in sensors, asset tracking systems, and machine-to-machine (M2M) communication devices for real-time data collection and process optimization.
  • Healthcare: Integrated into medical devices such as patient monitors and wearable health trackers for remote patient care and data analysis.
  • Retail: Employed in point-of-sale (POS) systems, inventory management tools, and digital signage to improve operational efficiency and customer engagement.
  • Energy Management: Utilized in smart meters, solar panel monitoring systems, and energy consumption tracking devices for efficient energy management and conservation.

Features

  • 802.11 b/g/n Wi-Fi Connectivity: Supports standard Wi-Fi protocols for seamless integration with existing wireless networks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Microcontroller: Features an ARM Cortex-M3 processor for application-specific processing and control.
  • Serial Interfaces: Includes UART, SPI, and I2C interfaces for communication with external devices and sensors.
  • Over-the-Air (OTA) Firmware Updates: Enables remote firmware updates for easy maintenance and feature enhancements.
  • Security Features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.

Benefits

  • Enhanced Connectivity: Provides reliable and secure Wi-Fi connectivity for a wide range of embedded devices.
  • Reduced Power Consumption: Minimizes energy consumption, extending battery life in portable applications.
  • Simplified Development: Offers a comprehensive development platform with extensive software libraries and tools.
  • Improved Security: Ensures secure wireless communication with advanced security protocols.
  • Cost-Effective Solution: Provides a cost-optimized solution for adding Wi-Fi capabilities to embedded devices.
  • Faster Time-to-Market: Accelerates product development with a pre-certified module and comprehensive support resources.

Additional Details

The GS1011MIE module operates in the 2.4 GHz frequency band and supports data rates up to 72.2 Mbps. It includes a built-in antenna and RF front-end, simplifying integration into various applications. The module is available in a compact surface-mount package, making it suitable for space-constrained designs. It is FCC, CE, and IC certified, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3580 $90.7160
4+ $37.2176 $148.8704
5+ $36.0545 $180.2725
7+ $34.8914 $244.2398
9+ $33.7283 $303.5547
12+ $30.2391 $362.8692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess