EN
  • EN
  • DE

VC-2R8A80-0967L

Part No VC-2R8A80-0967L
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Description ASSP for Mobile Telephone
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 397545-VC-2R8A80-0967L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC-2R8A80-0967L CAD Model

Description

The VC-2R8A80-0967L is a voltage controlled oscillator (VCO) manufactured by Fujitsu Electronics America, Inc. VCOs are electronic oscillators designed to produce an output signal whose frequency is directly proportional to an applied input voltage. They are essential components in numerous electronic systems that require precise frequency control and signal generation, such as wireless communication devices, test equipment, and frequency synthesizers.

Applications

  • Wireless Communication Systems: Used as a local oscillator in transceivers for generating carrier frequencies.
  • Satellite Communication: Found in frequency converters and synthesizers to ensure accurate frequency control.
  • Test and Measurement Equipment: Employed in signal generators and frequency counters for precise frequency generation and analysis.
  • Radar Systems: Used in transmitters to generate the carrier frequency for radar signals.
  • Phase-Locked Loops (PLLs): A key component in PLL circuits for frequency multiplication, division, and synchronization.

Features

  • Voltage Controlled Oscillation: Output frequency can be adjusted by changing the input voltage.
  • Low Phase Noise: Ensures signal integrity by minimizing unwanted frequency fluctuations.
  • Wide Tuning Range: Offers flexibility in selecting the desired output frequency.
  • Compact Size: Allows for integration into small and portable devices.
  • Stable Frequency Output: Provides a consistent and reliable frequency signal.

Benefits

  • Improved Signal Quality: Low phase noise results in cleaner and more stable signals.
  • Flexible Frequency Selection: Wide tuning range allows adaptation to different frequency requirements.
  • Simplified Design: An integrated solution reduces the complexity of circuit design.
  • Enhanced System Performance: Stable frequency output ensures reliable and predictable operation.
  • Device Miniaturization: Small size facilitates the development of smaller and more portable devices.

To obtain specific technical details such as frequency range, output power, tuning voltage range, and phase noise performance, it's crucial to refer to the official datasheet provided by Fujitsu Electronics America, Inc. The datasheet will offer detailed specifications and application guidelines essential for selecting the appropriate VCO for a particular application. Proper implementation and understanding of these specifications are necessary to achieve optimal performance.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,766 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess