EN
  • EN
  • DE

PMM8723

Part No PMM8723
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 279132-PMM8723
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMM8723 CAD Model

Description

The PMM8723, manufactured by Fujitsu Electronics America, Inc., is a power management IC (PMIC) designed for various electronic applications. It provides comprehensive power management solutions, integrating multiple functions into a single chip to optimize efficiency and reduce board space. This PMIC is engineered to meet the demanding power requirements of modern electronic devices.

Applications

  • Mobile phones and smartphones: Used for managing power distribution and battery charging.
  • Tablets and portable devices: Provides efficient power regulation for extended battery life.
  • Embedded systems: Suitable for applications requiring precise power control and monitoring.
  • Industrial control systems: Ensures stable and reliable power supply for critical components.
  • Networking equipment: Manages power for routers, switches, and other networking devices.

Features

  • Integrated DC-DC converters: Efficiently converts voltage levels to power different components.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Over-voltage protection: Protects the device from voltage spikes and surges.
  • Short-circuit protection: Prevents damage due to short circuits.
  • Thermal shutdown protection: Shuts down the device to prevent overheating.
  • Battery charging management: Optimizes charging profiles for various battery types.
  • I2C communication interface: Allows for easy configuration and monitoring of power management settings.

Benefits

  • Improved battery life: Efficient power management extends the operating time of portable devices.
  • Reduced board space: Integration of multiple functions into a single chip saves valuable PCB area.
  • Enhanced system reliability: Comprehensive protection features ensure stable and reliable operation.
  • Simplified design: Integrated features simplify the design process and reduce component count.
  • Optimized power efficiency: Minimizes power consumption and reduces heat generation.
  • Flexible configuration: Programmable settings allow for customization to specific application requirements.

Additional Details

The PMM8723 typically operates over a wide input voltage range, making it suitable for various power sources. Its compact package and low profile allow for easy integration into space-constrained applications. The I2C interface enables real-time monitoring of voltage, current, and temperature, providing valuable diagnostic information. The device also includes features like soft-start to minimize inrush current during startup, further enhancing system reliability. Its robust design and comprehensive protection features make the PMM8723 a reliable and efficient power management solution for a wide range of electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess