EN
  • EN
  • DE

MB95F778EPMC2-G-SNE2

Part No MB95F778EPMC2-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076289-MB95F778EPMC2-G-SNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F778EPMC2-G-SNE2 CAD Model

Description

The MB95F778EPMC2-G-SNE2 is an 8-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). Part of the F²MC-8FX family, it is tailored for embedded applications requiring a balance of processing capability and low power operation.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Sensor interfaces, basic motor control, and simple automation.
  • Home Automation: Lighting control, security systems, and smart home devices.
  • Medical Devices: Portable health monitoring equipment and medical instruments.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core optimized for efficient code execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Consult the datasheet for memory capacity details.
  • Timers: Multiple 8/16-bit timers with PWM generation capabilities.
  • Communication Interfaces: UART, SPI, and I²C serial communication interfaces for versatile communication.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal acquisition.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt functionality.
  • Watchdog Timer: Integrated watchdog timer for system supervision and fault recovery.

Benefits

  • Low Power Consumption: Optimized for low-power operation to extend battery life.
  • Integrated Peripherals: Reduces external component count, lowering system cost and size.
  • Flexible Communication: Offers a range of communication protocols for easy integration.
  • Reliable Operation: Designed for robust and reliable performance in diverse environments.

Additional Details

The MB95F778EPMC2-G-SNE2 typically comes in a QFP (Quad Flat Package) designed for surface mount technology. Cypress/Infineon provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to support software development. Datasheets and application notes provide detailed information for implementing various applications. The EPMC2, G, and SNE2 suffixes likely refer to specific package configurations, environmental compliance standards, or manufacturing revisions; refer to the official datasheet for precise specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess