The MBM29PL32BM90TN-K is a 32-Mbit (4,194,304 × 8-bit/2,097,152 × 16-bit) Flash memory device manufactured by Fujitsu. It is designed for a wide range of embedded applications requiring non-volatile storage of code and data. This device features a 90 ns access time, making it suitable for applications where fast read operations are critical.
Applications
- Embedded systems requiring non-volatile memory
- Microcontrollers and microprocessors
- Industrial control systems
- Networking equipment
- Consumer electronics
Features
- 32-Mbit Flash memory (4M x 8 / 2M x 16)
- 90 ns access time
- Single 3.0 V read/write operation
- Sector architecture: 64 sectors of 64K bytes each
- Erase Suspend/Resume
- Program Suspend/Resume
- Unlock Bypass Program
- Top or bottom boot sector configurations available
- Common Flash Interface (CFI) compliant
- Available in a 48-pin TSOP package
Benefits
- Fast access time enables quick execution of code and data retrieval.
- Low voltage operation minimizes power consumption, extending battery life in portable devices.
- Sector architecture allows for flexible memory management and efficient data storage.
- Erase and Program Suspend/Resume features enable real-time updates and minimize downtime.
- CFI compliance ensures compatibility with a wide range of systems and development tools.
- The Unlock Bypass Program feature allows faster programming, improving manufacturing throughput.
Additional Details
The MBM29PL32BM90TN-K operates on a single 3.0V power supply. It supports both sector erase and chip erase operations. The device is available in a 48-pin TSOP (Thin Small Outline Package), which is suitable for surface mounting on printed circuit boards. It is designed for applications needing reliable non-volatile storage over a broad temperature range.
This Flash memory device is designed with advanced CMOS technology, offering a cost-effective solution for embedded systems requiring high-density storage and fast access times. Its sector architecture and versatile features make it adaptable to a wide array of applications, including industrial, networking, and consumer electronic products.