EN
  • EN
  • DE

MBM29F800BA-90PFVGTSFLE

Part No MBM29F800BA-90PFVGTSFLE
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830309-MBM29F800BA-90PFVGTSFLE
Ultra Librarian 3D Model Ultra Librarian MBM29F800BA-90PFVGTSFLE CAD Model

Description

The MBM29F800BA-90PFVGTSFLE is an 8-Megabit (1M x 8/512K x 16) Flash memory device from Fujitsu. It's designed for applications requiring fast read performance and non-volatile data storage. The '90' in the part number typically indicates an access time of 90ns. 'BA' signifies Bottom-boot architecture. The 'PFVGTSFLE' represents package type and other production-specific details. This device is used in various embedded systems where firmware or data needs to be stored reliably and accessed quickly.

Applications:

  • Embedded Systems
  • Microcontrollers
  • Network Devices
  • Automotive Systems
  • Industrial Control Equipment

Features:

  • 8-Megabit (1M x 8/512K x 16) Flash Memory
  • 90 ns Access Time
  • Bottom Boot Sector Architecture (BA)
  • Sector Erase Architecture
  • Low Power Consumption
  • Single 5V Power Supply
  • Operating Temperature Range: specified in datasheet (research to complete this)
  • Package: PFVGTSFLE indicates the specific package type

Benefits:

  • Fast Read Performance: 90 ns access time allows for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is off.
  • Bottom Boot: Offers secure storage for critical boot code.
  • Low Power: Suitable for battery-powered applications.
  • Reliable Data Retention: Ensures long-term data integrity.

Additional Details:

The sector erase architecture enables selective erasure of memory blocks, minimizing erase time. The bottom boot sector provides a secure area for storing boot code, enhancing system security. Consult the official Fujitsu datasheet for detailed specifications, timing diagrams, and programming algorithms. Verify the precise meanings of the package code elements 'PFVGTSFLE' in the datasheet.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess