EN
  • EN
  • DE

MB95F636HPMC-ES-SNE2

Part No MB95F636HPMC-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004439-MB95F636HPMC-ES-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F636HPMC-ES-SNE2 CAD Model

Description

The MB95F636HPMC-ES-SNE2 is a microcontroller from Fujitsu's F²MC-8FX family. It is designed for a wide range of embedded control applications, providing a balance of performance, low power consumption, and integrated peripherals. This microcontroller is based on the F²MC-8FX CPU core and incorporates various features suitable for industrial control, consumer electronics, and automotive applications.

Applications:

  • Motor Control: Used in controlling the speed and position of motors in various applications, such as robotics, appliances, and industrial automation.
  • Appliance Control: Implements control functions in household appliances like washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment.
  • Consumer Electronics: Embedded in devices like remote controls, digital cameras, and audio players.
  • Automotive Applications: Used in body control modules, instrument clusters, and other automotive electronic systems.
  • Security Systems: Implements control and monitoring functions in alarm systems, access control systems, and surveillance cameras.

Features:

  • F²MC-8FX CPU Core: Delivers high performance and efficient code execution.
  • Flash Memory: Provides non-volatile storage for program code and data.
  • RAM: Offers volatile memory for data storage and program execution.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting pulses.
  • UART: Enables serial communication with other devices.
  • SPI: Supports serial peripheral interface for communication with external peripherals.
  • I2C: Allows for communication with I2C devices.
  • ADC: Converts analog signals to digital values for sensing and control applications.
  • PWM: Generates pulse-width modulated signals for motor control and dimming applications.

Benefits:

  • High Performance: Delivers fast and efficient processing for demanding applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexibility: Can be programmed to implement a wide range of control functions.
  • Robustness: Designed for reliable operation in harsh environments.

Additional Details:

The MB95F636HPMC-ES-SNE2 microcontroller operates on a single power supply. The package is likely a LQFP (Low Profile Quad Flat Pack). Detailed specifications, including memory size, clock speed, and the number of I/O pins, can be found in the Fujitsu MB95F636HPMC-ES-SNE2 datasheet. The ES in the part number usually denotes an Engineering Sample.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess