EN
  • EN
  • DE

MB95F264KPF-ES-SNE2

Part No MB95F264KPF-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076273-MB95F264KPF-ES-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F264KPF-ES-SNE2 CAD Model

Description

The MB95F264KPF-ES-SNE2 is an 8-bit microcontroller from Fujitsu Electronics America, Inc., belonging to the F²MC-8FX family. This microcontroller is designed for a wide array of embedded applications, offering a balance of performance, low power consumption, and a rich set of peripherals.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Simple motor control, sensor interfaces, and basic automation systems.
  • Home Automation: Lighting control, security systems, and thermostat control.
  • Healthcare: Portable medical devices and health monitoring systems.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core with optimized instruction set.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Specific sizes vary.
  • Timers: Multiple 8/16-bit timers with various operating modes, including PWM output.
  • Communication Interfaces: UART, SPI, and I²C serial communication interfaces.
  • A/D Converter: Analog-to-digital converter (ADC) with multiple channels.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt functionality.
  • Low-Voltage Detector: Integrated low-voltage detection circuit for power supply monitoring.
  • Watchdog Timer: Built-in watchdog timer for system monitoring and fault recovery.

Benefits

  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, minimizing system cost and size.
  • Flexible Communication Interfaces: Supports a wide range of communication protocols for easy integration.
  • Reliable Performance: Robust design ensures reliable operation in various environments.

Additional Details

The MB95F264KPF-ES-SNE2 typically comes in a QFP (Quad Flat Package) for convenient surface mounting. Fujitsu (now Spansion/Cypress/Infineon) provides development tools, including compilers, debuggers, and emulators, to support software development. Comprehensive datasheets and application notes are available to assist designers in implementing various applications. The ES and SNE2 designations likely indicate specific product revisions, packaging options, or environmental standards. Refer to the official datasheet for detailed specifications.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess