EN
  • EN
  • DE

MB95F012K

Part No MB95F012K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830216-MB95F012K
Ultra Librarian 3D Model Ultra Librarian MB95F012K CAD Model

Description

The MB95F012K is a microcontroller unit (MCU) from Fujitsu Electronics America, Inc., belonging to the F2MC-8FX family. It is an 8-bit microcontroller designed for general-purpose embedded control applications, characterized by its small package size, low power consumption, and integrated peripherals.

Applications

  • Small Appliances: Control and monitoring in coffee makers, toasters, and other small household appliances.
  • Consumer Electronics: Remote controls, toys, and other battery-powered consumer devices.
  • Simple Motor Control: Control of small DC motors or stepper motors.
  • LED Lighting Control: Dimming and color control for LED lighting systems.

Features

  • F2MC-8FX CPU Core: Fujitsu's proprietary 8-bit microcontroller core known for its efficiency.
  • On-Chip Flash Memory: Embedded flash memory for storing program code (refer to datasheet for specific size).
  • SRAM: On-chip static RAM for data storage (refer to datasheet for specific size).
  • Timers: Integrated timers/counters for timing events, generating PWM signals, and counting pulses.
  • UART (Universal Asynchronous Receiver/Transmitter): For serial communication with other devices.
  • I2C (Inter-Integrated Circuit): Interface for communication with I2C peripherals.
  • ADC (Analog-to-Digital Converter): To convert analog signals from sensors to digital values.
  • GPIO (General Purpose Input/Output) Pins: Configurable pins for controlling external devices and reading input signals.

Benefits

  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Small Package Size: Ideal for space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and lowering cost.
  • Easy to Program: Supports standard programming languages and development tools.

Additional Details

The MB95F012K typically operates at 3.3V or 5V. It is available in a small outline package (SOP) or other similar surface-mount packages. The operating temperature range is typically -40°C to +85°C. Consult the official Fujitsu Electronics America datasheet for detailed specifications, including memory size, pinout, electrical characteristics, and timing diagrams. Programming is usually performed using C language or assembly language, and Fujitsu provides development tools such as integrated development environments (IDEs) and debuggers to facilitate software development. ESD precautions are important when handling and programming this device.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,514 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess