EN
  • EN
  • DE

MT29F16G08MAAWP:A

Part No MT29F16G08MAAWP:A
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 725509-MT29F16G08MAAWP:A
Ultra Librarian 3D Model Ultra Librarian MT29F16G08MAAWP:A CAD Model

Description

The MT29F16G08MAAWP:A is a 16Gb (2 GB) NAND flash memory device manufactured by Micron Technology. It is designed for high-density storage and data retention in a variety of applications.

Applications

  • Solid-State Drives (SSDs): Used as cache memory in SSDs.
  • Embedded Systems: Provides non-volatile storage in embedded devices such as routers, industrial computers, and medical equipment.
  • Mobile Devices: Found in smartphones, tablets, and e-readers for storing operating systems, applications, and user data.
  • USB Flash Drives: Used as storage in USB drives for portable data storage.
  • Memory Cards: Employed in SD cards and microSD cards for digital cameras, camcorders, and other portable devices.

Features

  • 16Gb (2 GB) Capacity: Provides a large storage capacity in a single chip.
  • NAND Flash Technology: Offers high density and non-volatile storage.
  • ONFI (Open NAND Flash Interface): Compliant with ONFI standards for interoperability.
  • x8 I/O Interface: Supports an 8-bit data interface for read and write operations.
  • Page Size: Typically 4KB + 128 Bytes per page.
  • Block Size: Organized in blocks, typically 256KB + 8KB per block.
  • Endurance: Specified number of program/erase cycles for data reliability.

Benefits

  • High Storage Capacity: Enables storage of large amounts of data in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Read/Write Speeds: Allows for quick access to stored data.
  • Low Power Consumption: Efficient power usage makes it suitable for battery-powered devices.
  • Reliable Data Storage: Designed for data integrity and long-term storage.

Additional Details

The MT29F16G08MAAWP:A utilizes a multi-level cell (MLC) architecture, which stores multiple bits per cell to increase density. It operates at a specific voltage range, typically around 3.3V or 1.8V, depending on the specific configuration. The device supports various error correction codes (ECC) to ensure data integrity. The operating temperature range and endurance ratings are critical parameters to consider when selecting this memory for a specific application. Refer to the Micron datasheet for the MT29F16G08MAAWP:A for detailed electrical characteristics, timing specifications, and reliability information.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess