EN
  • EN
  • DE

MB93403PB-G

Part No MB93403PB-G
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830214-MB93403PB-G
Ultra Librarian 3D Model Ultra Librarian MB93403PB-G CAD Model

Description

The MB93403PB-G is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. Information regarding this particular part number is limited, however based on similar MB9340x series microcontrollers, this is likely a 16-bit fixed-point MCU designed for embedded control applications that require moderate processing power and efficient peripheral integration.

Applications

  • Industrial Control Systems: Embedded control for industrial machinery and automation equipment.
  • Consumer Electronics: Control functions in appliances, audio devices, and other consumer products.
  • Motor Control: Precise control of electric motors in various applications.
  • Data Acquisition Systems: Gathering and processing data from sensors and other inputs.

Features

  • 16-Bit Fixed-Point Architecture: Provides a balance between processing power and resource utilization.
  • On-Chip Memory: Includes ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data handling. (Specific sizes will be available in the datasheet.)
  • Timers/Counters: Multiple timers and counters for generating PWM signals, timing events, and counting external pulses.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial data transmission and communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital data for processing by the MCU.
  • GPIO Pins: General-purpose input/output pins for controlling external devices and reading input signals.

Benefits

  • Efficient Processing: The 16-bit architecture provides sufficient processing power for many embedded control applications.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, saving cost and board space.
  • Flexible Communication: The serial communication interfaces allow for easy integration with other devices and systems.
  • Analog Input Capability: The ADC enables the MCU to interface with analog sensors and acquire real-world data.

Additional Details

The MB93403PB-G is typically packaged in a surface-mount package for easy PCB assembly. It operates within a specified voltage range, and the datasheet provides detailed electrical characteristics. Programming is usually done in C, and development tools are available to facilitate software development. For detailed information including memory size, operating frequency, and specific peripheral capabilities, consult the device's datasheet from Fujitsu. Precise specifications are crucial for design and integration into an embedded system.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2241 $61.3446
14+ $8.3888 $117.4432
22+ $8.1266 $178.7852
30+ $7.8644 $235.9320
38+ $7.6022 $288.8836
51+ $6.8157 $347.6007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess