EN
  • EN
  • DE

MB90F347APFV-GS-SPE1

Part No MB90F347APFV-GS-SPE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+/14+
Reference case QFP100
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 739827-MB90F347APFV-GS-SPE1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F347APFV-GS-SPE1 CAD Model

Description

The MB90F347APFV-GS-SPE1 is a 16-bit microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to the F²MC-16LX family, known for its high-performance and robust architecture. This microcontroller is designed for demanding applications requiring real-time control and signal processing capabilities. It offers a wide range of integrated peripherals, making it a versatile solution for various embedded systems.

Applications

  • Automotive electronics: Used in engine control units (ECUs), body control modules (BCMs), and anti-lock braking systems (ABS).
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor drives, and robotics.
  • Consumer appliances: Integrated into washing machines, refrigerators, and air conditioners.
  • Medical equipment: Utilized in patient monitoring devices and diagnostic equipment.
  • Power tools: Found in cordless drills, saws, and other power tools.

Features

  • 16-bit F²MC-16LX CPU core: Offers high-performance processing capabilities.
  • On-chip flash memory: Integrated flash memory for program and data storage.
  • SRAM: Includes static RAM for temporary data storage.
  • Timers: Equipped with multiple 16-bit timers/counters for precise timing control.
  • Serial communication interfaces: Supports UART, SPI, and I2C for serial communication.
  • A/D converters: Features multiple analog-to-digital converters for analog signal acquisition.
  • D/A converters: Includes digital-to-analog converters for generating analog signals.
  • CAN interface: Supports Controller Area Network (CAN) for automotive and industrial communication.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.
  • Operating voltage: 3.0V to 5.5V

Benefits

  • High performance: Enables fast and efficient execution of control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible communication interfaces: Supports a wide range of communication protocols for interfacing with other devices and systems.
  • Robust design: Designed for reliable operation in harsh environments.
  • Cost-effective: Provides a cost-effective solution for demanding embedded applications.

Additional Details

The MB90F347APFV-GS-SPE1 microcontroller is a highly integrated device that offers a comprehensive set of features for demanding embedded applications. The 16-bit F²MC-16LX CPU core provides ample processing power for executing complex control algorithms and signal processing tasks. The on-chip flash memory allows for easy programming and reprogramming, while the SRAM provides fast access to temporary data. The timers/counters are essential for implementing precise timing control, such as pulse-width modulation (PWM) and event counting. The serial communication interfaces enable communication with other devices, such as sensors, displays, and communication modules. The A/D converters allow the microcontroller to interface with analog sensors, such as temperature sensors, pressure sensors, and light sensors. The D/A converters can be used to generate analog signals for controlling external devices, such as motors and actuators. The CAN interface enables communication with other devices in automotive and industrial networks.

The MB90F347APFV-GS-SPE1 is designed for reliable operation in harsh environments and is supported by a comprehensive set of development tools, including a compiler, debugger, and emulator. Its versatility and performance make it a popular choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,825 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess