EN
  • EN
  • DE

MB90F334APMC-G-9013E1

Part No MB90F334APMC-G-9013E1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830196-MB90F334APMC-G-9013E1
Ultra Librarian 3D Model Ultra Librarian MB90F334APMC-G-9013E1 CAD Model

Description

The MB90F334APMC-G-9013E1 is a 16-bit microcontroller from Fujitsu's F²MC-16LX family. This microcontroller is designed for embedded control applications requiring high performance and a variety of peripheral functions. It offers a balance of processing power, memory, and I/O capabilities, making it suitable for use in automotive, industrial, and consumer electronics.

Applications

  • Automotive control systems (e.g., engine management, transmission control, body electronics)
  • Industrial automation (e.g., motor control, programmable logic controllers (PLCs), robotics)
  • Consumer electronics (e.g., home appliances, audio/video equipment)
  • Office automation (e.g., printers, scanners, copiers)
  • Power tools and equipment control

Features

  • CPU: 16-bit F²MC-16LX CPU core
  • Operating Frequency: Up to 24 MHz
  • On-Chip Memory: Flash memory for program storage and RAM for data storage
  • I/O Ports: Multiple general-purpose I/O ports
  • Timers: Several timers with various functions (e.g., PWM, input capture, output compare)
  • Communication Interfaces: UART, CSI, I²C
  • A/D Converter: Analog-to-digital converter for sensing analog signals
  • D/A Converter: Digital-to-analog converter for generating analog signals
  • Interrupt Controller: Vectored interrupt controller for handling interrupts efficiently
  • Power Management: Low-power modes for reducing power consumption

Benefits

  • High Performance: The 16-bit CPU core and high operating frequency provide sufficient processing power for demanding control applications.
  • Versatile Peripheral Set: The variety of on-chip peripherals allows for flexible system design and reduces the need for external components.
  • Integrated Flash Memory: The on-chip flash memory simplifies program storage and allows for easy updates.
  • Low Power Consumption: The low-power modes help to reduce overall power consumption, making the device suitable for battery-powered applications.
  • Cost-Effective Solution: Integration of many functions on a single chip reduces system cost and complexity.

Additional Details

The MB90F334APMC-G-9013E1 is typically packaged in a QFP (Quad Flat Package). It operates over a wide temperature range, making it suitable for industrial and automotive applications. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Fujitsu datasheet for this device.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8191 $61.3719
21+ $5.5948 $117.4908
32+ $5.4204 $173.4528
45+ $5.2449 $236.0205
57+ $5.0705 $289.0185
77+ $4.5461 $350.0497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess