The MB90562A-419E is a microcontroller belonging to the Fujitsu (now Renesas) F²MC-16LX family. It is designed for a wide range of embedded control applications. This powerful 16-bit microcontroller offers high performance and a comprehensive set of peripherals, making it suitable for complex control tasks.
Applications
- Automotive systems (e.g., engine control, transmission control, body electronics)
- Industrial control equipment (e.g., PLCs, motor drives)
- Home appliances (e.g., washing machines, refrigerators)
- Office automation (e.g., printers, copiers)
- Medical devices
Features
- 16-bit F²MC-16LX CPU core with enhanced instruction set
- Internal Flash memory for program storage
- Internal RAM for data storage
- Multiple timers and counters, including PWM (Pulse Width Modulation) timers
- Serial communication interfaces: UART, SPI, I²C
- A/D converter (Analog-to-Digital converter)
- D/A converter (Digital-to-Analog converter)
- Input/Output ports with interrupt functionality
- CAN (Controller Area Network) interface for communication
- Low-power modes for energy efficiency
Benefits
- High performance for complex control algorithms
- Integrated peripherals reduce external component count and system cost
- CAN interface enables reliable communication in networked systems
- Low-power modes extend battery life in portable applications
- Flexible I/O options for versatile interfacing
Additional Details
The MB90562A-419E typically operates within a voltage range of 3V to 5.5V. The operating temperature range is generally industrial grade, often specified as -40°C to +85°C. The Flash memory and RAM capacity will vary based on the exact device configuration. It offers a variety of interrupt sources, facilitating real-time response to events. Renesas provides development tools, including compilers, debuggers, and emulators, to support software development for this microcontroller.