The MB88F333BAPMC-GS-D5E2 is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. It belongs to the Fujitsu's family of ARM Cortex-M3 based microcontrollers, offering a balance of performance, low power consumption, and integrated peripherals. This MCU is designed for a wide range of embedded applications.
Applications
- Industrial control
- Motor control
- Home appliances
- Consumer electronics
- Automotive applications
Features
- ARM Cortex-M3 core
- Up to 80 MHz clock speed
- Flash memory (e.g., 128KB, 256KB)
- SRAM (e.g., 16KB, 32KB)
- Timers, UART, SPI, I2C interfaces
- Analog-to-digital converter (ADC)
- Digital-to-analog converter (DAC)
- CAN interface (optional)
- Low power modes
Benefits
- High performance for complex algorithms
- Low power consumption for extended battery life
- Integrated peripherals reduce external component count
- Flexible interfaces for connecting to various devices
- Wide operating temperature range
Additional Details
The MB88F333BAPMC-GS-D5E2 MCU provides a robust platform for embedded systems development. The ARM Cortex-M3 core provides a balance between performance and power efficiency. The integrated flash memory allows for storing application code and data. The SRAM provides fast access memory for real-time operations. The various interfaces, such as UART, SPI, and I2C, enable communication with a wide range of external devices. The ADC and DAC allow for interfacing with analog sensors and actuators. The CAN interface is used in automotive and industrial applications for communication with other devices on a network. The low power modes help to minimize power consumption in battery-powered applications. Further details, such as specific memory sizes, peripheral configurations, and package options, are available in the device datasheet.