EN
  • EN
  • DE

MB3761PF-G-BND-EF

Part No MB3761PF-G-BND-EF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075954-MB3761PF-G-BND-EF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB3761PF-G-BND-EF CAD Model

Description

The MB3761PF-G-BND-EF is a power supply monitoring integrated circuit (IC) manufactured by Fujitsu Electronics America, Inc. It's designed to supervise power supply voltages and provide a reset signal to microcontrollers or microprocessors when a voltage fault occurs, such as undervoltage or overvoltage conditions. This helps prevent data corruption and ensures stable system operation.

Applications

  • Microcontroller and microprocessor-based systems
  • Power supply monitoring circuits
  • Embedded systems
  • Industrial control equipment
  • Automotive electronics

Features

  • Monitors power supply voltage
  • Generates reset signal upon voltage fault (undervoltage/overvoltage)
  • Adjustable reset delay time (typically with an external capacitor)
  • Low current consumption
  • Open drain/collector reset output
  • Wide operating voltage range
  • Pb-free package

Benefits

  • Prevents system malfunction due to power supply issues
  • Protects data integrity
  • Enhances system reliability
  • Simplifies power supply monitoring design
  • Reduces system downtime
  • Suitable for battery-powered applications due to low power consumption
  • Complies with environmental regulations (Pb-free)

Additional Details

The MB3761PF-G-BND-EF continuously monitors the input voltage. When the voltage falls below a specific threshold (undervoltage) or exceeds a threshold (overvoltage), the IC activates its reset output. The reset output is typically an open drain/collector, allowing it to be easily interfaced with various microcontrollers and microprocessors. The reset delay time is often adjustable by adding an external capacitor, providing flexibility in configuring the reset pulse duration. This ensures that the system has enough time to stabilize after a voltage fault is detected. The low current consumption makes it suitable for use in power-sensitive applications. The Pb-free package complies with environmental regulations restricting the use of lead in electronic components. The precise voltage thresholds and other specifications are available in the product datasheet. The "-G-BND-EF" suffix likely refers to specific packaging and environmental compliance details.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess