EN
  • EN
  • DE

MB87F3190P

Part No MB87F3190P
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020824-MB87F3190P
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB87F3190P CAD Model

Description

The MB87F3190P is a microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to a family of microcontrollers designed for embedded control applications, offering a combination of processing power, peripheral features, and memory capacity. This microcontroller is typically used in applications requiring real-time control, data acquisition, and communication capabilities.

Applications:

  • Automotive: Engine control units (ECUs), body control modules (BCMs), and dashboard systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Home appliances, audio/video equipment, and gaming devices.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking: Routers, switches, and network interface cards (NICs).

Features:

  • High-Performance CPU: Incorporates a high-performance central processing unit (CPU) for efficient execution of control algorithms.
  • On-Chip Memory: Includes both flash memory for program storage and RAM for data storage and manipulation.
  • Timers/Counters: Features multiple timers and counters for timing events, generating waveforms, and controlling peripherals.
  • Serial Communication Interfaces: Supports various serial communication interfaces such as UART, SPI, and I2C for communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, enabling sensor data acquisition.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital values to analog signals, enabling control of analog devices.
  • PWM Outputs: Provides pulse-width modulation (PWM) outputs for controlling motor speeds, light intensity, and other analog parameters.

Benefits:

  • High Performance: Delivers high performance for demanding control applications.
  • Integration: Integrates a wide range of peripheral features, reducing the need for external components.
  • Flexibility: Offers flexibility in terms of memory configuration, communication interfaces, and I/O options.
  • Real-Time Control: Enables real-time control through its fast processing speed and deterministic interrupt response.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.

Additional Details:

The MB87F3190P operates at a specific clock frequency and voltage range. The on-chip memory capacity (flash and RAM) varies depending on the specific model. The number of I/O pins and the supported communication protocols also depend on the specific model. Fujitsu provides development tools and support for its microcontrollers, including compilers, debuggers, and emulators. This microcontroller is often used in applications where performance, integration, and flexibility are critical requirements.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess