EN
  • EN
  • DE

FA5547N-D1-TE1

Part No FA5547N-D1-TE1
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967990-FA5547N-D1-TE1
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5547N-D1-TE1 CAD Model

Description

The FA5547N-D1-TE1 is a primary-side PWM (Pulse Width Modulation) controller IC manufactured by Fuji Electric. It's designed for offline flyback converters, commonly used in power supplies and adapters for various electronic devices. This controller helps to achieve high efficiency and stable output voltage regulation.

Applications:

  • AC-DC Power Supplies: Employed in AC-DC power supplies for electronic devices such as laptops, smartphones, and other portable electronics.
  • Adapters: Used in wall adapters and power bricks to convert AC voltage to DC voltage for powering electronic devices.
  • Battery Chargers: Integrated into battery chargers to provide efficient and regulated charging of batteries.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for various electronic systems.
  • Standby Power Supplies: Designed for standby power supplies requiring low power consumption in idle mode.

Features:

  • PWM Control: Implements pulse width modulation for efficient power conversion.
  • Flyback Topology: Specifically designed for flyback converter topology.
  • Low Startup Current: Features low startup current for efficient operation.
  • Burst Mode Operation: Offers burst mode operation for improved efficiency at light loads.
  • Overvoltage Protection (OVP): Includes OVP to protect the device and connected components from excessive voltage.
  • Overcurrent Protection (OCP): Features OCP to limit the output current and prevent damage from short circuits.
  • Thermal Shutdown Protection (OTP): Integrates OTP to automatically shut down the device in case of overheating.
  • Frequency Reduction Function: Helps to reduce EMI (Electromagnetic Interference).

Benefits:

  • High Efficiency: Achieves high efficiency through PWM control and burst mode operation, reducing energy consumption.
  • Stable Output Voltage Regulation: Provides stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Protection Against Fault Conditions: OVP, OCP, and OTP features enhance the reliability and safety of the system.
  • Reduced EMI: Frequency reduction function helps to minimize EMI emissions.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

Additional Details:

The FA5547N-D1-TE1 typically requires external components such as transformers, MOSFETs, diodes, resistors, and capacitors to complete the flyback converter circuit. It operates by switching the primary-side MOSFET on and off to transfer energy to the secondary side of the transformer. The output voltage is regulated by adjusting the duty cycle of the PWM signal. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, and operating temperature range.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess