EN
  • EN
  • DE

MB81F641642C-103FN

Part No MB81F641642C-103FN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Unclassified Memory
Description SD-100 4Mx16-103 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945122-MB81F641642C-103FN
Series *
Ultra Librarian 3D Model Ultra Librarian MB81F641642C-103FN CAD Model

Description

The MB81F641642C-103FN is a high-speed synchronous dynamic RAM (SDRAM) from Fujitsu. It's engineered for applications that demand significant memory bandwidth and rapid data access.

Applications

  • High-performance computing
  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Industrial automation

Features

  • Capacity: Typically 64Mbit (4M x 16-bit) organization. Confirm with the datasheet.
  • Operating Frequency: Likely 100MHz, or slightly higher. The -103FN indicates the speed grade. Consult the datasheet.
  • Synchronous Operation: SDRAMs synchronize memory operations to a clock signal, improving speed and efficiency.
  • Burst Mode: Supports burst read and write operations, allowing for the transfer of multiple data words in a single access.
  • LVTTL Compatible Inputs and Outputs: Interfaces easily with standard logic levels.
  • Single Power Supply: Usually operates from a 3.3V power supply.
  • Package: TSOP (Thin Small Outline Package) is a common package type, providing a compact surface-mount package.

Benefits

  • High Bandwidth: Synchronous operation and burst mode provide high data transfer rates.
  • Fast Access Time: Enables quick retrieval and storage of data.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Size: TSOP package allows for high-density board designs.
  • Improved System Performance: Contributes to overall system speed and responsiveness.

Additional Details

This SDRAM is often used in applications where high-speed memory access is critical for performance. The specific speed grade (-103FN) indicates its maximum operating frequency. The higher the number after the dash (compared to -102FN), the faster the clock speed and access time is likely to be, but this should be verified in the datasheet. Always refer to the official Fujitsu datasheet for detailed specifications, timing diagrams, and operating conditions.

The MB81F641642C-103FN is a component designed for use by experienced engineers with knowledge of memory systems and proper handling techniques. Improper handling can result in damage. Be aware of ESD concerns when handling. Always consult the datasheet before designing a system using this component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess