EN
  • EN
  • DE

MB622455UP-G-SH

Part No MB622455UP-G-SH
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966858-MB622455UP-G-SH
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB622455UP-G-SH CAD Model

Description

The MB622455UP-G-SH is a clock generator IC manufactured by Fujitsu Electronics America, Inc. This integrated circuit is designed to provide precise and stable clock signals for various electronic systems. It is commonly used in applications requiring high-frequency clock generation, such as microprocessors, memory controllers, and communication devices. The clock generator's features include low jitter, high accuracy, and programmable output frequencies, making it a versatile component for system timing management.

Applications

  • Motherboards
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Communication devices

Features

  • High-frequency clock generation
  • Low jitter
  • Programmable output frequencies
  • Multiple output channels
  • Low power consumption
  • Precise frequency control

Benefits

  • Stable system timing
  • Improved system performance
  • Reduced clock skew
  • Flexible frequency selection
  • Lower power consumption
  • Enhanced system reliability

Additional Details

The MB622455UP-G-SH supports a range of output frequencies, allowing it to be tailored to specific application requirements. The low jitter characteristic ensures clean and stable clock signals, which is critical for high-speed digital circuits. The programmable output frequencies can be adjusted to optimize system performance. The multiple output channels allow the clock generator to drive multiple devices simultaneously. The IC is designed for low power consumption, which is important for battery-powered devices and energy-efficient systems. The precise frequency control ensures accurate and reliable timing. The clock generator is typically packaged in a small form factor, such as a TSSOP (Thin Shrink Small Outline Package), for easy integration into circuit boards. The operating temperature range is generally from -40°C to +85°C, ensuring reliable performance in diverse environments. The device's design focuses on providing a stable and accurate clock source, which is essential for the proper functioning of many electronic systems.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess