EN
  • EN
  • DE

MB3889PFT

Part No MB3889PFT
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description 2-Channel DC/DC Converter IC with Overcurrent Protection Symmetrical-Phase Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215673-MB3889PFT
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB3889PFT CAD Model

Description

The MB3889PFT is a multi-functional power management IC (PMIC) manufactured by Fujitsu Electronics America, Inc. It is designed to provide efficient power conversion and management for a variety of electronic devices. This PMIC integrates multiple functions, such as DC-DC converters, LDO regulators, and protection circuits, into a single package, reducing component count and board space.

Applications:

  • Portable media players
  • Digital cameras
  • Smartphones
  • Tablet computers
  • Handheld game consoles
  • GPS devices
  • Power banks

Features:

  • Multiple DC-DC converters
  • Low dropout (LDO) regulators
  • Battery charger
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection (TSD)
  • I2C interface for control and monitoring

Benefits:

  • Efficient power conversion
  • Reduced component count
  • Smaller board space
  • Improved system reliability
  • Extended battery life
  • Simplified system design
  • Flexible power management

Additional Details:

The MB3889PFT integrates multiple DC-DC converters, allowing for efficient step-up and step-down voltage conversion. The low dropout (LDO) regulators provide stable and regulated voltage outputs for sensitive electronic components. The integrated battery charger supports various battery chemistries, such as lithium-ion and lithium-polymer. The over-voltage protection (OVP) prevents damage to the system from excessive input voltage. The over-current protection (OCP) limits the output current to prevent damage from overload conditions. The short-circuit protection (SCP) protects the system from short-circuit faults. The thermal shutdown protection (TSD) protects the PMIC from overheating. The I2C interface allows for easy control and monitoring of the PMIC's functions. The MB3889PFT is typically packaged in a small QFN or similar package. The operating temperature range is typically -40°C to +85°C. The specific datasheet should always be consulted for the most accurate and up-to-date specifications. Proper layout is crucial for optimal performance. Overall, the MB3889PFT provides a comprehensive and efficient power management solution for a wide range of portable electronic devices. The integrated protection features enhance system reliability and prevent damage from fault conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess