EN
  • EN
  • DE

MB3769APF

Part No MB3769APF
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Supervisors
Description SWITCHING REGULATOR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215643-MB3769APF
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MB3769APF CAD Model

Description

The MB3769APF is a voltage monitoring IC manufactured by Fujitsu Electronics America, Inc. This IC is designed to detect voltage drops and provide a reset signal to prevent erratic operation of microprocessors and other digital circuits. Its precise voltage detection and low power consumption make it suitable for various electronic devices.

Applications:

  • Microprocessor reset circuits: Ensures proper initialization of microprocessors after a power interruption or voltage drop.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and provide a low-battery warning.
  • Power supply monitoring: Detects voltage fluctuations and provides a warning signal to protect sensitive electronic components.
  • Industrial control systems: Ensures stable operation of critical systems by monitoring power supply voltages.
  • Automotive electronics: Used in automotive control units to monitor battery voltage and prevent malfunctions.

Features:

  • Precise voltage detection: Accurately detects voltage drops with a typical threshold accuracy of ±2%.
  • Adjustable reset delay time: Allows customization of the reset signal duration to suit specific application needs.
  • Low power consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Open collector output: Provides a flexible interface for connecting to various digital circuits.
  • Small package size: Available in a compact package, conserving board space.

Benefits:

  • Enhanced system reliability: Prevents erratic operation of microprocessors and other digital circuits during voltage fluctuations.
  • Protection against data corruption: Ensures data integrity by providing a reset signal during power interruptions.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Versatile application: Suitable for a wide range of applications due to its adjustable parameters and flexible output.

Additional Details:

The MB3769APF typically operates with a supply voltage range of 2.0V to 6.0V. The reset threshold voltage is pre-set and available in various options to suit different voltage monitoring requirements. It is commonly available in a small outline package (SOP). The operating temperature range is generally between -40°C to +85°C, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess